Vishay Intertechnology, Inc. RES 22K OHM 1/2W 1% AXIAL CMF5522K000FHRE

Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 1% AXIAL - CMF5522K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 1% AXIAL
CMF5522K000FHRE
RES 22K OHM 1/2W 1% AXIAL CMF5522K000FHRE
RES 22Kohm 1/2W 1% AXIAL

RES 22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000FHRE-ND
Through Hole Resistors CMF5522K000FHRE-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22K 1% T-2 R36 Vishay - 68P4086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 1% T-2 R36 Vishay
68P4086
Cmf-55 22K 1% T-2 R36 Vishay 68P4086
CMF-55 22K 1% T-2 R36

CMF-55 22K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000FHRE CMF5522K000FHRE-ND 68P4086
Product Name RES 22K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details