Vishay Intertechnology, Inc. RES 229K OHM 1/2W 0.1% AXIAL CMF55229K00BHBF

Description
RES 229Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 229Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229K OHM 1/2W 0.1% AXIAL - CMF55229K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229K OHM 1/2W 0.1% AXIAL
CMF55229K00BHBF
RES 229K OHM 1/2W 0.1% AXIAL CMF55229K00BHBF
RES 229Kohm 1/2W 0.1% AXIAL

RES 229Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55229K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55229K00BHBF-ND
Through Hole Resistors CMF55229K00BHBF-ND
229 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

229 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.29Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.29Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1325
Resistor,metal Film,2.29Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1325
Resistor,Metal Film,2.29MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.29MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55229K00BHBF CMF55229K00BHBF-ND 41C1325
Product Name RES 229K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,2.29Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details