Vishay Intertechnology, Inc. Through Hole Resistors CMF55229K00BEEA

Description
229 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
229 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55229K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55229K00BEEA-ND
Through Hole Resistors CMF55229K00BEEA-ND
229 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

229 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 229K OHM 1/2W 0.1% AXIAL - CMF55229K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229K OHM 1/2W 0.1% AXIAL
CMF55229K00BEEA
RES 229K OHM 1/2W 0.1% AXIAL CMF55229K00BEEA
RES 229Kohm 1/2W 0.1% AXIAL

RES 229Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 229K .1% T-9 Ea E3 Vishay - 68P4358 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 229K .1% T-9 Ea E3 Vishay
68P4358
Cmf-55 229K .1% T-9 Ea E3 Vishay 68P4358
CMF-55 229K .1% T-9 EA e3

CMF-55 229K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55229K00BEEA-ND CMF55229K00BEEA 68P4358
Product Name Through Hole Resistors RES 229K OHM 1/2W 0.1% AXIAL Cmf-55 229K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details