Vishay Intertechnology, Inc. Through Hole Resistors CMF55228R00FKBF

Description
228 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
228 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55228R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55228R00FKBF-ND
Through Hole Resistors CMF55228R00FKBF-ND
228 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

228 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55228R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55228R00FKBF
Metal Film Resistors - CMF55228R00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay
41C1317
Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay 41C1317
CMF55, 228 Ohm, +/- 1 Percent, 100 ppm

CMF55, 228 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55228R00FKBF-ND CMF55228R00FKBF 41C1317
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 228 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details