Vishay Intertechnology, Inc. Through Hole Resistors CMF55226R00DHEK

Description
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55226R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226R00DHEK-ND
Through Hole Resistors CMF55226R00DHEK-ND
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 226 OHM 1/2W 0.5% AXIAL - CMF55226R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 0.5% AXIAL
CMF55226R00DHEK
RES 226 OHM 1/2W 0.5% AXIAL CMF55226R00DHEK
RES 226ohm 1/2W 0.5% AXIAL

RES 226ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 226 .5% T-2 Ek E3 Vishay - 68P4349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226 .5% T-2 Ek E3 Vishay
68P4349
Cmf-55 226 .5% T-2 Ek E3 Vishay 68P4349
CMF-55 226 .5% T-2 EK e3

CMF-55 226 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226R00DHEK-ND CMF55226R00DHEK 68P4349
Product Name Through Hole Resistors RES 226 OHM 1/2W 0.5% AXIAL Cmf-55 226 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details