Vishay Intertechnology, Inc. RES 226K OHM 1/2W 0.1% AXIAL CMF55226K00BHRB

Description
RES 226Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/2W 0.1% AXIAL - CMF55226K00BHRB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/2W 0.1% AXIAL
CMF55226K00BHRB
RES 226K OHM 1/2W 0.1% AXIAL CMF55226K00BHRB
RES 226Kohm 1/2W 0.1% AXIAL

RES 226Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226K00BHRB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00BHRB-ND
Through Hole Resistors CMF55226K00BHRB-ND
226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 226 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C1296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 226 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C1296
Cmf55, 226 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C1296
CMF55, 226 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 226 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00BHRB CMF55226K00BHRB-ND 41C1296
Product Name RES 226K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 226 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details