Vishay Intertechnology, Inc. RES 223K OHM 1/2W 0.1% AXIAL CMF55223K00BEEA

Description
RES 223Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 223Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 223K OHM 1/2W 0.1% AXIAL - CMF55223K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223K OHM 1/2W 0.1% AXIAL
CMF55223K00BEEA
RES 223K OHM 1/2W 0.1% AXIAL CMF55223K00BEEA
RES 223Kohm 1/2W 0.1% AXIAL

RES 223Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55223K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55223K00BEEA-ND
Through Hole Resistors CMF55223K00BEEA-ND
223 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

223 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 223K .1% T-9 Ea E3 Vishay - 68P4317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 223K .1% T-9 Ea E3 Vishay
68P4317
Cmf-55 223K .1% T-9 Ea E3 Vishay 68P4317
CMF-55 223K .1% T-9 EA e3

CMF-55 223K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55223K00BEEA CMF55223K00BEEA-ND 68P4317
Product Name RES 223K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 223K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 223000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details