Vishay Precision Group RES 221K OHM 1/2W 1% AXIAL CMF55221K00FHEK

Description
RES 221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 1% AXIAL - CMF55221K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 1% AXIAL
CMF55221K00FHEK
RES 221K OHM 1/2W 1% AXIAL CMF55221K00FHEK
RES 221Kohm 1/2W 1% AXIAL

RES 221Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00FHEK-ND
Through Hole Resistors CMF55221K00FHEK-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF55221K00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Film Resistor 221kΩ 1% 1/2W Thru-Hole Product overview: CMF55221K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221K00FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor 221kΩ 1% 1/2W Thru-Hole Product overview: CMF55221K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221K00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF55221K00FHEK CMF55221K00FHEK-ND 53-CMF55221K00FHEK
Product Name RES 221K OHM 1/2W 1% AXIAL Through Hole Resistors 2W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details