Vishay Intertechnology, Inc. RES 221K OHM 1/2W 0.5% AXIAL CMF55221K00DHRE

Description
RES 221Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 0.5% AXIAL - CMF55221K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.5% AXIAL
CMF55221K00DHRE
RES 221K OHM 1/2W 0.5% AXIAL CMF55221K00DHRE
RES 221Kohm 1/2W 0.5% AXIAL

RES 221Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00DHRE-ND
Through Hole Resistors CMF55221K00DHRE-ND
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221K .5% T-2 R36 Vishay - 68P4281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K .5% T-2 R36 Vishay
68P4281
Cmf-55 221K .5% T-2 R36 Vishay 68P4281
CMF-55 221K .5% T-2 R36

CMF-55 221K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00DHRE CMF55221K00DHRE-ND 68P4281
Product Name RES 221K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 221K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers