Vishay Intertechnology, Inc. Through Hole Resistors CMF55221K00DHEB

Description
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55221K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00DHEB-ND
Through Hole Resistors CMF55221K00DHEB-ND
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 221K OHM 1/2W 0.5% AXIAL - CMF55221K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.5% AXIAL
CMF55221K00DHEB
RES 221K OHM 1/2W 0.5% AXIAL CMF55221K00DHEB
RES 221Kohm 1/2W 0.5% AXIAL

RES 221Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 221K .5% T-2 Eb E3 Vishay - 68P4279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K .5% T-2 Eb E3 Vishay
68P4279
Cmf-55 221K .5% T-2 Eb E3 Vishay 68P4279
CMF-55 221K .5% T-2 EB e3

CMF-55 221K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00DHEB-ND CMF55221K00DHEB 68P4279
Product Name Through Hole Resistors RES 221K OHM 1/2W 0.5% AXIAL Cmf-55 221K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details