Vishay Intertechnology, Inc. RES 220 OHM 1/2W 1% AXIAL CMF55220R00FKBF

Description
RES 220ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 1% AXIAL - CMF55220R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 1% AXIAL
CMF55220R00FKBF
RES 220 OHM 1/2W 1% AXIAL CMF55220R00FKBF
RES 220ohm 1/2W 1% AXIAL

RES 220ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220R00FKBF-ND
Through Hole Resistors CMF55220R00FKBF-ND
220 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay - 65H5500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay
65H5500
Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay 65H5500
CMF55, 220 Ohm, +/- 1 Percent, 100 ppm

CMF55, 220 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220R00FKBF CMF55220R00FKBF-ND 65H5500
Product Name RES 220 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers