Vishay Intertechnology, Inc. RES 220K OHM 1/2W 5% AXIAL CMF55220K00JHEK

Description
RES 220Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 5% AXIAL - CMF55220K00JHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 5% AXIAL
CMF55220K00JHEK
RES 220K OHM 1/2W 5% AXIAL CMF55220K00JHEK
RES 220Kohm 1/2W 5% AXIAL

RES 220Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220K00JHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00JHEK-ND
Through Hole Resistors CMF55220K00JHEK-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220K 5% T-2 Ek E3 Vishay - 68P4252 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220K 5% T-2 Ek E3 Vishay
68P4252
Cmf-55 220K 5% T-2 Ek E3 Vishay 68P4252
CMF-55 220K 5% T-2 EK e3

CMF-55 220K 5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00JHEK CMF55220K00JHEK-ND 68P4252
Product Name RES 220K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 220K 5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details