Vishay Intertechnology, Inc. RES 21.8 OHM 1/2W 0.1% AXIAL CMF5521R800BHBF

Description
RES 21.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8 OHM 1/2W 0.1% AXIAL - CMF5521R800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8 OHM 1/2W 0.1% AXIAL
CMF5521R800BHBF
RES 21.8 OHM 1/2W 0.1% AXIAL CMF5521R800BHBF
RES 21.8ohm 1/2W 0.1% AXIAL

RES 21.8ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R800BHBF-ND
Through Hole Resistors CMF5521R800BHBF-ND
21.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.8 .1% T-2 B14 Vishay - 68P3986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.8 .1% T-2 B14 Vishay
68P3986
Cmf-55 21.8 .1% T-2 B14 Vishay 68P3986
CMF-55 21.8 .1% T-2 B14

CMF-55 21.8 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R800BHBF CMF5521R800BHBF-ND 68P3986
Product Name RES 21.8 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 21.8 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.8 ohms 21.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details