Vishay Intertechnology, Inc. Through Hole Resistors CMF5521R000BHBF

Description
21 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R000BHBF-ND
Through Hole Resistors CMF5521R000BHBF-ND
21 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5521R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5521R000BHBF
Vishay/DaleMetal Film Resistors - CMF5521R000BHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 21 .1% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 21 .1% T-2 B14

Supplier's Site
Cmf-55 21 .1% T-2 B14 Vishay - 68P3971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21 .1% T-2 B14 Vishay
68P3971
Cmf-55 21 .1% T-2 B14 Vishay 68P3971
CMF-55 21 .1% T-2 B14

CMF-55 21 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R000BHBF-ND CMF5521R000BHBF 68P3971
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 21 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers