Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K500FHR6

Description
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500FHR6-ND
Through Hole Resistors CMF5521K500FHR6-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/2W 1% AXIAL - CMF5521K500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 1% AXIAL
CMF5521K500FHR6
RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FHR6
RES 21.5Kohm 1/2W 1% AXIAL

RES 21.5Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,215Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0941 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,215Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0941
Res,metal Film,215Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0941
RES,Metal Film,215KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,215KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500FHR6-ND CMF5521K500FHR6 41C0941
Product Name Through Hole Resistors RES 21.5K OHM 1/2W 1% AXIAL Res,metal Film,215Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details