Vishay Intertechnology, Inc. RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FHEA

Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/2W 1% AXIAL - CMF5521K500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 1% AXIAL
CMF5521K500FHEA
RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FHEA
RES 21.5Kohm 1/2W 1% AXIAL

RES 21.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500FHEA-ND
Through Hole Resistors CMF5521K500FHEA-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5521K500FHEA CMF5521K500FHEA-ND
Product Name RES 21.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers