Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K500DHR6

Description
21.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500DHR6-ND
Through Hole Resistors CMF5521K500DHR6-ND
21.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/2W 0.5% AXIAL - CMF5521K500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 0.5% AXIAL
CMF5521K500DHR6
RES 21.5K OHM 1/2W 0.5% AXIAL CMF5521K500DHR6
RES 21.5Kohm 1/2W 0.5% AXIAL

RES 21.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,21.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0935
Resistor,metal Film,21.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0935
Resistor,Metal Film,21.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,21.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500DHR6-ND CMF5521K500DHR6 41C0935
Product Name Through Hole Resistors RES 21.5K OHM 1/2W 0.5% AXIAL Resistor,metal Film,21.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers