Vishay Intertechnology, Inc. Metal Film Resistors - CMF5521K000DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 21.5Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 21.5Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5521K000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5521K000DHR6
Metal Film Resistors - CMF5521K000DHR6
Metal Film Resistors - Through Hole 1/4watt 21.5Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 21.5Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5521K000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K000DHR6-ND
Through Hole Resistors CMF5521K000DHR6-ND
21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5521K000DHR6 CMF5521K000DHR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details