Vishay Intertechnology, Inc. Through Hole Resistors CMF55219R00FKR6

Description
219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55219R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55219R00FKR6-ND
Through Hole Resistors CMF55219R00FKR6-ND
219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 219 OHM 1/2W 1% AXIAL - CMF55219R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 219 OHM 1/2W 1% AXIAL
CMF55219R00FKR6
RES 219 OHM 1/2W 1% AXIAL CMF55219R00FKR6
RES 219ohm 1/2W 1% AXIAL

RES 219ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 219 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 219 Ohm, +/1 Percent, 100 Ppm Vishay
41C1085
Cmf55, 219 Ohm, +/1 Percent, 100 Ppm Vishay 41C1085
CMF55, 219 Ohm, +/- 1 Percent, 100 ppm

CMF55, 219 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55219R00FKR6-ND CMF55219R00FKR6 41C1085
Product Name Through Hole Resistors RES 219 OHM 1/2W 1% AXIAL Cmf55, 219 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 219 ohms 219 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers