Vishay Intertechnology, Inc. Through Hole Resistors CMF55215R00DHR6

Description
215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55215R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00DHR6-ND
Through Hole Resistors CMF55215R00DHR6-ND
215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 215 OHM 1/2W 0.5% AXIAL - CMF55215R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 0.5% AXIAL
CMF55215R00DHR6
RES 215 OHM 1/2W 0.5% AXIAL CMF55215R00DHR6
RES 215ohm 1/2W 0.5% AXIAL

RES 215ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 215 .5% T-2 Re6 Vishay - 68P4058 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 .5% T-2 Re6 Vishay
68P4058
Cmf-55 215 .5% T-2 Re6 Vishay 68P4058
CMF-55 215 .5% T-2 RE6

CMF-55 215 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00DHR6-ND CMF55215R00DHR6 68P4058
Product Name Through Hole Resistors RES 215 OHM 1/2W 0.5% AXIAL Cmf-55 215 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details