Vishay Intertechnology, Inc. RES 215 OHM 1/2W 0.1% AXIAL CMF55215R00BEBF

Description
RES 215ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/2W 0.1% AXIAL - CMF55215R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 0.1% AXIAL
CMF55215R00BEBF
RES 215 OHM 1/2W 0.1% AXIAL CMF55215R00BEBF
RES 215ohm 1/2W 0.1% AXIAL

RES 215ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00BEBF-ND
Through Hole Resistors CMF55215R00BEBF-ND
215 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 215 .1% T-9 B14 Vishay - 68P4053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 .1% T-9 B14 Vishay
68P4053
Cmf-55 215 .1% T-9 B14 Vishay 68P4053
CMF-55 215 .1% T-9 B14

CMF-55 215 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00BEBF CMF55215R00BEBF-ND 68P4053
Product Name RES 215 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 215 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers