Vishay Intertechnology, Inc. RES 215.5K OHM 1/2W 1% AXIAL CMF55215K50FHEK

Description
RES 215.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 215.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215.5K OHM 1/2W 1% AXIAL - CMF55215K50FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215.5K OHM 1/2W 1% AXIAL
CMF55215K50FHEK
RES 215.5K OHM 1/2W 1% AXIAL CMF55215K50FHEK
RES 215.5Kohm 1/2W 1% AXIAL

RES 215.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215K50FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215K50FHEK-ND
Through Hole Resistors CMF55215K50FHEK-ND
215.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 215.5K 1% T-2 Ek E3 Vishay - 68P4052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215.5K 1% T-2 Ek E3 Vishay
68P4052
Cmf-55 215.5K 1% T-2 Ek E3 Vishay 68P4052
CMF-55 215.5K 1% T-2 EK e3

CMF-55 215.5K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215K50FHEK CMF55215K50FHEK-ND 68P4052
Product Name RES 215.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 215.5K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details