Vishay Intertechnology, Inc. Through Hole Resistors CMF55215K00DHRE

Description
215 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55215K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215K00DHRE-ND
Through Hole Resistors CMF55215K00DHRE-ND
215 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 215K OHM 1/2W 0.5% AXIAL - CMF55215K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/2W 0.5% AXIAL
CMF55215K00DHRE
RES 215K OHM 1/2W 0.5% AXIAL CMF55215K00DHRE
RES 215Kohm 1/2W 0.5% AXIAL

RES 215Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 215K .5% T-2 R36 Vishay - 68P4039 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215K .5% T-2 R36 Vishay
68P4039
Cmf-55 215K .5% T-2 R36 Vishay 68P4039
CMF-55 215K .5% T-2 R36

CMF-55 215K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215K00DHRE-ND CMF55215K00DHRE 68P4039
Product Name Through Hole Resistors RES 215K OHM 1/2W 0.5% AXIAL Cmf-55 215K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details