Vishay Intertechnology, Inc. Through Hole Resistors CMF55211R00FKEK

Description
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55211R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55211R00FKEK-ND
Through Hole Resistors CMF55211R00FKEK-ND
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 211 OHM 1/2W 1% AXIAL - CMF55211R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 211 OHM 1/2W 1% AXIAL
CMF55211R00FKEK
RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKEK
RES 211ohm 1/2W 1% AXIAL

RES 211ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 211 1% T-1 Ek E3 Vishay - 48P6304 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 211 1% T-1 Ek E3 Vishay
48P6304
Cmf-55 211 1% T-1 Ek E3 Vishay 48P6304
CMF-55 211 1% T-1 EK e3

CMF-55 211 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55211R00FKEK-ND CMF55211R00FKEK 48P6304
Product Name Through Hole Resistors RES 211 OHM 1/2W 1% AXIAL Cmf-55 211 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 211 ohms 211 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details