Vishay Intertechnology, Inc. RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKBF

Description
RES 211ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 211ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 211 OHM 1/2W 1% AXIAL - CMF55211R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 211 OHM 1/2W 1% AXIAL
CMF55211R00FKBF
RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKBF
RES 211ohm 1/2W 1% AXIAL

RES 211ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55211R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55211R00FKBF-ND
Through Hole Resistors CMF55211R00FKBF-ND
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1033 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay
41C1033
Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay 41C1033
CMF55, 211 Ohm, +/- 1 Percent, 100 ppm

CMF55, 211 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55211R00FKBF CMF55211R00FKBF-ND 41C1033
Product Name RES 211 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 211 ohms 211 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers