Vishay Intertechnology, Inc. Through Hole Resistors CMF55210R00FHR6

Description
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55210R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00FHR6-ND
Through Hole Resistors CMF55210R00FHR6-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55210R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55210R00FHR6
Metal Film Resistors - CMF55210R00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1026
Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1026
Resistor,Metal Film,210Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,210Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00FHR6-ND CMF55210R00FHR6 41C1026
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073829P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.3900 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details