Vishay Intertechnology, Inc. RES 210 OHM 1% 50PPM 1/2W CMF55210R00FHEB

Description
RES 210ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 210ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1% 50PPM 1/2W - CMF55210R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1% 50PPM 1/2W
CMF55210R00FHEB
RES 210 OHM 1% 50PPM 1/2W CMF55210R00FHEB
RES 210ohm 1% 50PPM 1/2W

RES 210ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF55210R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55210R00FHEBCT-ND
Through Hole Resistors 541-CMF55210R00FHEBCT-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55210R00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55210R00FHEBTR-ND
Through Hole Resistors 541-CMF55210R00FHEBTR-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210 1% T-2 Eb E3 Vishay - 68P4011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210 1% T-2 Eb E3 Vishay
68P4011
Cmf-55 210 1% T-2 Eb E3 Vishay 68P4011
CMF-55 210 1% T-2 EB e3

CMF-55 210 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00FHEB 541-CMF55210R00FHEBCT-ND 68P4011
Product Name RES 210 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 210 1% T-2 Eb E3 Vishay
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details