Vishay Intertechnology, Inc. Through Hole Resistors CMF55210R00DHBF

Description
210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55210R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00DHBF-ND
Through Hole Resistors CMF55210R00DHBF-ND
210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 210 OHM 1/2W 0.5% AXIAL - CMF55210R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W 0.5% AXIAL
CMF55210R00DHBF
RES 210 OHM 1/2W 0.5% AXIAL CMF55210R00DHBF
RES 210ohm 1/2W 0.5% AXIAL

RES 210ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,210Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,210Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1019
Resistor,metal Film,210Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1019
Resistor,Metal Film,210Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,210Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00DHBF-ND CMF55210R00DHBF 41C1019
Product Name Through Hole Resistors RES 210 OHM 1/2W 0.5% AXIAL Resistor,metal Film,210Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers