Vishay Intertechnology, Inc. Vishay/DaleRES 210K OHM 1% 50PPM 1/2W CMF55210K00FHEB

Description
Vishay/DaleRES 210Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 210Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 210K OHM 1% 50PPM 1/2W - CMF55210K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 210K OHM 1% 50PPM 1/2W
CMF55210K00FHEB
Vishay/DaleRES 210K OHM 1% 50PPM 1/2W CMF55210K00FHEB
Vishay/DaleRES 210Kohm 1% 50PPM 1/2W

Vishay/DaleRES 210Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF210KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF210KHFTR-ND
Through Hole Resistors CMF210KHFTR-ND
210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210K 1% T-2 Eb E3 Vishay - 68P3998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210K 1% T-2 Eb E3 Vishay
68P3998
Cmf-55 210K 1% T-2 Eb E3 Vishay 68P3998
CMF-55 210K 1% T-2 EB e3

CMF-55 210K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210K00FHEB CMF210KHFTR-ND 68P3998
Product Name Vishay/DaleRES 210K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 210K 1% T-2 Eb E3 Vishay
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details