Vishay Intertechnology, Inc. Through Hole Resistors CMF5520R500DHBF

Description
20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500DHBF-ND
Through Hole Resistors CMF5520R500DHBF-ND
20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520R500DHBF
Metal Film Resistors - CMF5520R500DHBF
Metal Film Resistors - Through Hole 20.5ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 20.5ohm .5% 50PPM 1/4W

Supplier's Site
Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0734
Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0734
Resistor,Metal Film,20.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R500DHBF-ND CMF5520R500DHBF 41C0734
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details