Vishay Intertechnology, Inc. Through Hole Resistors CMF5520R500BER6

Description
20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520R500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500BER6-ND
Through Hole Resistors CMF5520R500BER6-ND
20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520R500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520R500BER6
Metal Film Resistors - CMF5520R500BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,20.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0726
Resistor,metal Film,20.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0726
Resistor,Metal Film,20.5Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20.5Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R500BER6-ND CMF5520R500BER6 41C0726
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,20.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers