Vishay Intertechnology, Inc. RES 20 OHM 1/2W 1% AXIAL CMF5520R000FKEK39

Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 1% AXIAL - CMF5520R000FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 1% AXIAL
CMF5520R000FKEK39
RES 20 OHM 1/2W 1% AXIAL CMF5520R000FKEK39
RES 20ohm 1/2W 1% AXIAL

RES 20ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000FKEK39-ND
Through Hole Resistors CMF5520R000FKEK39-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 20 1% T-1 Ek E3 Vishay - 68P3786 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 20 1% T-1 Ek E3 Vishay
68P3786
Cmf-55-39 20 1% T-1 Ek E3 Vishay 68P3786
CMF-55-39 20 1% T-1 EK e3

CMF-55-39 20 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000FKEK39 CMF5520R000FKEK39-ND 68P3786
Product Name RES 20 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 20 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details