Vishay Intertechnology, Inc. 20 OHM 2W Resistor CMF5520R000FHR670

Description
RES 20 OHM 1/2W 1% AXIAL Product overview: CMF5520R000FHR670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520R000FHR670 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 20 OHM 1/2W 1% AXIAL Product overview: CMF5520R000FHR670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520R000FHR670 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 2W Resistor - 53-CMF5520R000FHR670 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 2W Resistor
53-CMF5520R000FHR670
20 OHM 2W Resistor 53-CMF5520R000FHR670
RES 20 OHM 1/2W 1% AXIAL Product overview: CMF5520R000FHR670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520R000FHR670 can be used for catalog matching and distributor lookup.

RES 20 OHM 1/2W 1% AXIAL Product overview: CMF5520R000FHR670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520R000FHR670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20 OHM 1/2W 1% AXIAL - CMF5520R000FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 1% AXIAL
CMF5520R000FHR670
RES 20 OHM 1/2W 1% AXIAL CMF5520R000FHR670
RES 20ohm 1/2W 1% AXIAL

RES 20ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5520R000FHR670CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520R000FHR670CT-ND
Through Hole Resistors 541-CMF5520R000FHR670CT-ND
RES 20 OHM 1/2W 1% AXIAL

RES 20 OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5520R000FHR670TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520R000FHR670TR-ND
Through Hole Resistors 541-CMF5520R000FHR670TR-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0710 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0710
Res,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0710
RES,Metal Film,20Ohms,250WV,1+ /-% Tol,-50,50ppm-TC

RES,Metal Film,20Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5520R000FHR670 CMF5520R000FHR670 541-CMF5520R000FHR670CT-ND 41C0710
Product Name 20 OHM 2W Resistor RES 20 OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details