Vishay Intertechnology, Inc. Through Hole Resistors CMF5520R000BHEA

Description
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520R000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000BHEA-ND
Through Hole Resistors CMF5520R000BHEA-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20 OHM 1/2W 0.1% AXIAL - CMF5520R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 0.1% AXIAL
CMF5520R000BHEA
RES 20 OHM 1/2W 0.1% AXIAL CMF5520R000BHEA
RES 20ohm 1/2W 0.1% AXIAL

RES 20ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 20 .1% T-2 Ea E3 Vishay - 68P3768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20 .1% T-2 Ea E3 Vishay
68P3768
Cmf-55 20 .1% T-2 Ea E3 Vishay 68P3768
CMF-55 20 .1% T-2 EA e3

CMF-55 20 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000BHEA-ND CMF5520R000BHEA 68P3768
Product Name Through Hole Resistors RES 20 OHM 1/2W 0.1% AXIAL Cmf-55 20 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details