Vishay Intertechnology, Inc. Through Hole Resistors CMF5520R000BEBF

Description
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000BEBF-ND
Through Hole Resistors CMF5520R000BEBF-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20 OHM 1/2W 0.1% AXIAL - CMF5520R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 0.1% AXIAL
CMF5520R000BEBF
RES 20 OHM 1/2W 0.1% AXIAL CMF5520R000BEBF
RES 20ohm 1/2W 0.1% AXIAL

RES 20ohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0690
Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0690
Resistor,Metal Film,20Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000BEBF-ND CMF5520R000BEBF 41C0690
Product Name Through Hole Resistors RES 20 OHM 1/2W 0.1% AXIAL Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details