Vishay Intertechnology, Inc. RES 20.5M OHM 1/2W 1% AXIAL CMF5520M500FKEB

Description
RES 20.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5M OHM 1/2W 1% AXIAL - CMF5520M500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5M OHM 1/2W 1% AXIAL
CMF5520M500FKEB
RES 20.5M OHM 1/2W 1% AXIAL CMF5520M500FKEB
RES 20.5Mohm 1/2W 1% AXIAL

RES 20.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520M500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M500FKEB-ND
Through Hole Resistors CMF5520M500FKEB-ND
20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520M500FKEB CMF5520M500FKEB-ND
Product Name RES 20.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers