Vishay Intertechnology, Inc. RES 20.5M OHM 1/2W 1% AXIAL CMF5520M500FKBF

Description
RES 20.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5M OHM 1/2W 1% AXIAL - CMF5520M500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5M OHM 1/2W 1% AXIAL
CMF5520M500FKBF
RES 20.5M OHM 1/2W 1% AXIAL CMF5520M500FKBF
RES 20.5Mohm 1/2W 1% AXIAL

RES 20.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520M500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M500FKBF-ND
Through Hole Resistors CMF5520M500FKBF-ND
20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20.5M 1% T-1 B14 Vishay - 68P3760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.5M 1% T-1 B14 Vishay
68P3760
Cmf-55 20.5M 1% T-1 B14 Vishay 68P3760
CMF-55 20.5M 1% T-1 B14

CMF-55 20.5M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M500FKBF CMF5520M500FKBF-ND 68P3760
Product Name RES 20.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 20.5M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details