Vishay Intertechnology, Inc. RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKR9

Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20M OHM 1/2W 1% AXIAL - CMF5520M000FKR9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/2W 1% AXIAL
CMF5520M000FKR9
RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKR9
RES 20Mohm 1/2W 1% AXIAL

RES 20Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520M000FKR9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000FKR9-ND
Through Hole Resistors CMF5520M000FKR9-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20M 1% T-1 R68 Vishay - 68P3743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 1% T-1 R68 Vishay
68P3743
Cmf-55 20M 1% T-1 R68 Vishay 68P3743
CMF-55 20M 1% T-1 R68

CMF-55 20M 1% T-1 R68

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000FKR9 CMF5520M000FKR9-ND 68P3743
Product Name RES 20M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 20M 1% T-1 R68 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers