Vishay Intertechnology, Inc. Metal Film Resistors - CMF5520M000FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 20Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 20Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5520M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520M000FKBF
Metal Film Resistors - CMF5520M000FKBF
Metal Film Resistors - Through Hole 1/4watt 20Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 20Mohms 1%

Supplier's Site
Through Hole Resistors - CMF5520M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000FKBF-ND
Through Hole Resistors CMF5520M000FKBF-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 97B3183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
97B3183
Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 97B3183
Resistor,Metal Film,20MOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000FKBF CMF5520M000FKBF-ND 97B3183
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers