Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K080BHEB

Description
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K080BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K080BHEB-ND
Through Hole Resistors CMF5520K080BHEB-ND
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.08K OHM 1/2W 0.1% AXIAL - CMF5520K080BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.08K OHM 1/2W 0.1% AXIAL
CMF5520K080BHEB
RES 20.08K OHM 1/2W 0.1% AXIAL CMF5520K080BHEB
RES 20.08Kohm 1/2W 0.1% AXIAL

RES 20.08Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 20.08K .1% T-2 Eb E3 Vishay - 68P3703 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.08K .1% T-2 Eb E3 Vishay
68P3703
Cmf-55 20.08K .1% T-2 Eb E3 Vishay 68P3703
CMF-55 20.08K .1% T-2 EB e3

CMF-55 20.08K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K080BHEB-ND CMF5520K080BHEB 68P3703
Product Name Through Hole Resistors RES 20.08K OHM 1/2W 0.1% AXIAL Cmf-55 20.08K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details