Vishay Intertechnology, Inc. RES 20K OHM 1/2W 0.25% AXIAL CMF5520K000CEEA

Description
RES 20Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 0.25% AXIAL - CMF5520K000CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.25% AXIAL
CMF5520K000CEEA
RES 20K OHM 1/2W 0.25% AXIAL CMF5520K000CEEA
RES 20Kohm 1/2W 0.25% AXIAL

RES 20Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000CEEA-ND
Through Hole Resistors CMF5520K000CEEA-ND
20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20K .25% T-9 Ea E3 Vishay - 68P3673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20K .25% T-9 Ea E3 Vishay
68P3673
Cmf-55 20K .25% T-9 Ea E3 Vishay 68P3673
CMF-55 20K .25% T-9 EA e3

CMF-55 20K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000CEEA CMF5520K000CEEA-ND 68P3673
Product Name RES 20K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 20K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers