Vishay Intertechnology, Inc. RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BHR6

Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 0.1% AXIAL - CMF5520K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.1% AXIAL
CMF5520K000BHR6
RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BHR6
RES 20Kohm 1/2W 0.1% AXIAL

RES 20Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000BHR6-ND
Through Hole Resistors CMF5520K000BHR6-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C0608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C0608
Resistor,metal Film,200Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C0608
Resistor,Metal Film,200KOhms,250WV, .1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,200KOhms,250WV,.1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000BHR6 CMF5520K000BHR6-ND 41C0608
Product Name RES 20K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,200Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details