Vishay Precision Group Through Hole Resistors CMF5520K000BHEB

Description
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20.0KHCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KHCCT-ND
Through Hole Resistors CMF20.0KHCCT-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF20.0KHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KHCTR-ND
Through Hole Resistors CMF20.0KHCTR-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF5520K000BHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20kR 0.1% Metal Film Resistor, 1/2W, Axial, 175°C Product overview: CMF5520K000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000BHEB can be used for catalog matching and distributor lookup.

20kR 0.1% Metal Film Resistor, 1/2W, Axial, 175°C Product overview: CMF5520K000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000BHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20.0K OHM 1/2W .1% AXIAL - CMF5520K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/2W .1% AXIAL
CMF5520K000BHEB
RES 20.0K OHM 1/2W .1% AXIAL CMF5520K000BHEB
RES 20.0Kohm 1/2W .1% AXIAL

RES 20.0Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%; Resistance Vishay - 68P3670 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%; Resistance Vishay
68P3670
Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%; Resistance Vishay 68P3670
METAL FILM RESISTOR, 20 KOHM, 500 MW, 0.1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 KOHM, 500 MW, 0.1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8130 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8130
Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8130
METAL FILM RESISTOR, 20 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 20 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF20.0KHCCT-ND 53-CMF5520K000BHEB CMF5520K000BHEB 68P3670 83R8130
Product Name Through Hole Resistors 2W Resistor RES 20.0K OHM 1/2W .1% AXIAL Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%; Resistance Vishay Metal Film Resistor, 20 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details