Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K000BHBF

Description
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000BHBF-ND
Through Hole Resistors CMF5520K000BHBF-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520K000BHBF
Metal Film Resistors - CMF5520K000BHBF
Metal Film Resistors - Through Hole 1/4watt 20Kohms .1% 50ppm

Metal Film Resistors - Through Hole 1/4watt 20Kohms .1% 50ppm

Supplier's Site
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0607
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0607
Resistor,Metal Film,20KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000BHBF-ND CMF5520K000BHBF 41C0607
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details