Vishay Intertechnology, Inc. RES 205 OHM 1/2W 1% AXIAL CMF55205R00FKEB

Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 1% AXIAL - CMF55205R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% AXIAL
CMF55205R00FKEB
RES 205 OHM 1/2W 1% AXIAL CMF55205R00FKEB
RES 205ohm 1/2W 1% AXIAL

RES 205ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55205R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205R00FKEB-ND
Through Hole Resistors CMF55205R00FKEB-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 205 1% T-1 Eb E3 Vishay - 48P6288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 205 1% T-1 Eb E3 Vishay
48P6288
Cmf-55 205 1% T-1 Eb E3 Vishay 48P6288
CMF-55 205 1% T-1 EB e3

CMF-55 205 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205R00FKEB CMF55205R00FKEB-ND 48P6288
Product Name RES 205 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 205 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers