Vishay Intertechnology, Inc. Metal Film Resistors - CMF55205R00FHRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55205R00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55205R00FHRE70
Metal Film Resistors - CMF55205R00FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55205R00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205R00FHRE70-ND
Through Hole Resistors CMF55205R00FHRE70-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 205 Ohm, +/1 Percent, 50 Ppm Vishay - 41C0875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 205 Ohm, +/1 Percent, 50 Ppm Vishay
41C0875
Cmf55, 205 Ohm, +/1 Percent, 50 Ppm Vishay 41C0875
CMF55, 205 Ohm, +/- 1 Percent, 50 ppm

CMF55, 205 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205R00FHRE70 CMF55205R00FHRE70-ND 41C0875
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 205 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details