Vishay Intertechnology, Inc. RES 205K OHM 1/2W 0.5% AXIAL CMF55205K00DHRE

Description
RES 205Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/2W 0.5% AXIAL - CMF55205K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/2W 0.5% AXIAL
CMF55205K00DHRE
RES 205K OHM 1/2W 0.5% AXIAL CMF55205K00DHRE
RES 205Kohm 1/2W 0.5% AXIAL

RES 205Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55205K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205K00DHRE-ND
Through Hole Resistors CMF55205K00DHRE-ND
205 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 205K .5% T-2 R36 Vishay - 68P3885 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 205K .5% T-2 R36 Vishay
68P3885
Cmf-55 205K .5% T-2 R36 Vishay 68P3885
CMF-55 205K .5% T-2 R36

CMF-55 205K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205K00DHRE CMF55205K00DHRE-ND 68P3885
Product Name RES 205K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 205K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details