Vishay Intertechnology, Inc. Through Hole Resistors CMF55203K00BEEA

Description
203 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
203 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55203K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55203K00BEEA-ND
Through Hole Resistors CMF55203K00BEEA-ND
203 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

203 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 203K OHM 1/2W 0.1% AXIAL - CMF55203K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203K OHM 1/2W 0.1% AXIAL
CMF55203K00BEEA
RES 203K OHM 1/2W 0.1% AXIAL CMF55203K00BEEA
RES 203Kohm 1/2W 0.1% AXIAL

RES 203Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 203K .1% T-9 Ea E3 Vishay - 68P3876 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 203K .1% T-9 Ea E3 Vishay
68P3876
Cmf-55 203K .1% T-9 Ea E3 Vishay 68P3876
CMF-55 203K .1% T-9 EA e3

CMF-55 203K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55203K00BEEA-ND CMF55203K00BEEA 68P3876
Product Name Through Hole Resistors RES 203K OHM 1/2W 0.1% AXIAL Cmf-55 203K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers