Vishay Intertechnology, Inc. RES 200 OHM 1/2W 5% AXIAL CMF55200R00JKEA39

Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 5% AXIAL - CMF55200R00JKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 5% AXIAL
CMF55200R00JKEA39
RES 200 OHM 1/2W 5% AXIAL CMF55200R00JKEA39
RES 200ohm 1/2W 5% AXIAL

RES 200ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00JKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00JKEA39-ND
Through Hole Resistors CMF55200R00JKEA39-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 200 5% T-1 Ea E3 Vishay - 68P3868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 200 5% T-1 Ea E3 Vishay
68P3868
Cmf-55-39 200 5% T-1 Ea E3 Vishay 68P3868
CMF-55-39 200 5% T-1 EA e3

CMF-55-39 200 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00JKEA39 CMF55200R00JKEA39-ND 68P3868
Product Name RES 200 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55-39 200 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers