Vishay Intertechnology, Inc. RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKEB39

Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FKEB39
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKEB39
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FKEB39-ND
Through Hole Resistors CMF55200R00FKEB39-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 200 1% T-1 Eb E3 Vishay - 68P3856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 200 1% T-1 Eb E3 Vishay
68P3856
Cmf-55-39 200 1% T-1 Eb E3 Vishay 68P3856
CMF-55-39 200 1% T-1 EB e3

CMF-55-39 200 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00FKEB39 CMF55200R00FKEB39-ND 68P3856
Product Name RES 200 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 200 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers